The PCT33/4DK is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33OºF with a voltage rating of 4V. It is designed for surface mount applications and complies with EIA 535 BAAC and IECQ standards. The capacitor operates within a temperature range of -55°C to +125°C and is surge tested for enhanced reliability. It has a capacitance tolerance of ±10% and a moisture sensitivity level of 1, indicating compatibility with standard soldering processes. The product is available in various case sizes, ensuring flexibility for different design requirements. The encapsulant material meets UL 94 V0 flammability standards, making it suitable for a wide range of electronic applications.
CAP TANT 33UF 10% 4V 2917
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT33/4DK |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |