The PCT22/10DM is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22OºF with a voltage rating of 10V and a tolerance of ±20%. It is designed for surface mount applications and complies with EIA 535 BAAC and IECQ standards. The capacitor operates within a temperature range of -55°C to +125°C, with a linear derating requirement for operation above +85°C. It is surge tested for robustness and has a moisture sensitivity level of 1, indicating compatibility with standard soldering processes. The capacitor is available in various case sizes, including low-profile options, and is suitable for applications requiring reliable performance in compact designs.
CAP TANT 22UF 20% 10V 2917
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT22/10DM |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |