The PCT2.2/4XLM is a surface mount tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2OºF with a voltage rating of 4V. It complies with EIA 535 BAAC and IECQ standards, ensuring reliability and performance. The capacitor operates within a temperature range of -55°C to +125°C and is surge tested for robustness. It is available in low-profile case sizes, specifically designed for efficient vacuum pick-up during assembly. The part has a capacitance tolerance of ±20% and a maximum ESR of 25Ω at 100kHz. Additionally, it meets moisture sensitivity level 1 per IPC/Jedec J-STD-020B, making it suitable for various applications in electronic circuits.
CAP TANT 2.2UF 20% 4V 0805
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT2.2/4XLM |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |