The PCT2.2/35BK is a surface mount tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2OºF and a voltage rating of 35V. It meets or exceeds EIA 535 BAAC and IECQ standards, ensuring reliability and performance. The capacitor operates within a temperature range of -55°C to +125°C, with a linear derating requirement for operation above +85°C. It is available in low-profile case sizes, specifically in the AL and XL configurations. The product has a capacitance tolerance of ±10% (K) and a maximum ESR of 6Ω at 100kHz. Additionally, it is surge tested for robustness and has compliant terminations for easy soldering. The encapsulant material satisfies UL 94 V0 flammability classification, making it suitable for various applications in electronic circuits.
CAP TANT 2.2UF 10% 35V 1411
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT2.2/35BK |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |