The PCT2.2/16XLM is a surface mount tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2OºF and a voltage rating of 16V. It meets or exceeds EIA 535 BAAC and IECQ standards, ensuring reliability in various applications. The capacitor operates within a temperature range of -55°C to +125°C, with a derating requirement above +85°C. It is available in low-profile case sizes, specifically designed for efficient space utilization on circuit boards. The product has a capacitance tolerance of ±20% and a maximum ESR of 6Ω at 100kHz. Additionally, it is surge tested for robustness and features compliant terminations with a glue pad for secure mounting prior to soldering. The encapsulant material is UL 94 V0 rated for flammability, making it suitable for a range of electronic applications.
CAP TANT 2.2UF 20% 16V 0805
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT2.2/16XLM |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |