Suntsu Electronics, Inc. Tantalum Capacitors PCT150/4DK

Description
CAP TANT 150UF 10% 4V 2917
Description
CAP TANT 150UF 10% 4V 2917
Datasheet
Datasheet Summary
Powered by GS/AI

The PCT150/4DK is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150OºF with a voltage rating of 4V. It is designed for surface mount technology (SMT) applications and complies with EIA 535 BAAC and IECQ standards. The capacitor operates within a temperature range of -55°C to +125°C and is surge tested for robustness. It has a capacitance tolerance of ±10% and is available in various low-profile case sizes. The encapsulant material meets UL 94 V0 flammability classification, and the component is moisture sensitivity level (MSL) rated at level 1 per IPC/Jedec J-STD-020B. The PCT150/4DK is suitable for applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The PCT150/4DK is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150OºF with a voltage rating of 4V. It is designed for surface mount technology (SMT) applications and complies with EIA 535 BAAC and IECQ standards. The capacitor operates within a temperature range of -55°C to +125°C and is surge tested for robustness. It has a capacitance tolerance of ±10% and is available in various low-profile case sizes. The encapsulant material meets UL 94 V0 flammability classification, and the component is moisture sensitivity level (MSL) rated at level 1 per IPC/Jedec J-STD-020B. The PCT150/4DK is suitable for applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - PCT150/4DK - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
PCT150/4DK
Tantalum Capacitors PCT150/4DK
CAP TANT 150UF 10% 4V 2917

CAP TANT 150UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number PCT150/4DK
Product Name Tantalum Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Tantalum Capacitors - TAC825K035P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details