The PCT15/50HM is a surface mount tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15OºF with a voltage rating of 50V. It meets or exceeds EIA 535 BAAC and IECQ standards, ensuring reliability in various applications. The capacitor operates within a temperature range of -55°C to +125°C and is surge tested for robustness. It is available in low-profile sizes and has a capacitance tolerance of ±20%. The encapsulant material complies with UL 94 V0 flammability classification, and the component is moisture sensitivity level (MSL) rated at level 1 per IPC/Jedec J-STD-020B. The PCT15/50HM is suitable for applications requiring compact and reliable capacitors with a good balance of performance and size.
CAP TANT 15UF 20% 50V 2917
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT15/50HM |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |