The PCT100/6DM is a surface mount tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100OºF with a voltage rating of 6.3V. It complies with EIA 535 BAAC and IECQ standards, ensuring reliability and performance. The capacitor operates within a temperature range of -55°C to +125°C and is surge tested for robustness. It is available in various low-profile case sizes and has a moisture sensitivity level of 1, indicating compatibility with standard soldering processes. The device is designed with a precision molded case for easy handling and includes laser marking for clear polarity identification. This capacitor is suitable for applications requiring stable capacitance and reliability under varying environmental conditions.
CAP TANT 100UF 20% 6.3V 2917
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT100/6DM |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |