The PCT100/10DLK is a surface mount tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100OºF with a voltage rating of 10V. It complies with EIA 535 BAAC and IECQ standards, ensuring reliability and performance. The capacitor operates within a temperature range of -55°C to +125°C, with a linear derating requirement for operation above +85°C. It is available in a low-profile case size (DL) and is surge tested for robustness. The capacitor has a capacitance tolerance of ±10% and a maximum ESR of 0.9Ω at 100kHz. It is packaged for easy handling, with options for tape and reel. This component is suitable for applications requiring stable performance in compact designs.
CAP TANT 100UF 10% 10V 2917
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT100/10DLK |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |