Nexperia B.V. 2-input OR gate XC7SH32GV,125

Description
XC7SH32 is a high-speed Si-gate CMOS device. It provides a 2-input OR function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation CMOS input levels Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote
Description
XC7SH32 is a high-speed Si-gate CMOS device. It provides a 2-input OR function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation CMOS input levels Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

XC7SH32GV is a 2-input OR gate in an SC-74A (SOT753) surface-mounted package. It operates from -40 °C to +125 °C with a supply voltage range of 2.0 to 5.5 V, features CMOS input levels, symmetrical output impedance, high noise immunity, and low power dissipation. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V). Total power dissipation is rated at 250 mW, derating linearly with temperature above 85 °C at 3.8 mW/K.

Datasheet Summary
Powered by GS/AI

XC7SH32GV is a 2-input OR gate in an SC-74A (SOT753) surface-mounted package. It operates from -40 °C to +125 °C with a supply voltage range of 2.0 to 5.5 V, features CMOS input levels, symmetrical output impedance, high noise immunity, and low power dissipation. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V). Total power dissipation is rated at 250 mW, derating linearly with temperature above 85 °C at 3.8 mW/K.

Suppliers

Company
Product
Description
Supplier Links
2-input OR gate - XC7SH32GV,125 - Nexperia B.V.
Nijmegen, Netherlands
2-input OR gate
XC7SH32GV,125
2-input OR gate XC7SH32GV,125
XC7SH32 is a high-speed Si-gate CMOS device. It provides a 2-input OR function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation CMOS input levels Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

XC7SH32 is a high-speed Si-gate CMOS device. It provides a 2-input OR function.

Features and benefits

  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • CMOS input levels
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
IC GATE OR 1CH 2-INP SC74A Product overview: XC7SH32GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7SH32GV,125 can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP SC74A Product overview: XC7SH32GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7SH32GV,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-XC7SH32GV,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-XC7SH32GV,125TR-ND
Gates and Inverters 1727-XC7SH32GV,125TR-ND
OR Gate IC 1 Channel SC-74A

OR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - XC7SH32GV,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XC7SH32GV,125
Gates and Inverters XC7SH32GV,125
OR Gate IC 1 Channel SC-74A

OR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - XC7SH32GV,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
XC7SH32GV,125
Integrated Circuits (ICs) - Logic - Gates and Inverters XC7SH32GV,125
IC GATE OR 1CH 2-INP SC74A

IC GATE OR 1CH 2-INP SC74A

Supplier's Site
Logic - Gates and Inverters - XC7SH32GV,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
XC7SH32GV,125
Logic - Gates and Inverters XC7SH32GV,125
IC GATE OR 1CH 2-INP SC74A

IC GATE OR 1CH 2-INP SC74A

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number XC7SH32GV,125 705-XC7SH32GV,125 1727-XC7SH32GV,125TR-ND XC7SH32GV,125 XC7SH32GV,125 XC7SH32GV,125
Product Name 2-input OR gate Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR OR OR; OR Gate OR NOT; OR
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT753 SOT753 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Logic Family 7SH
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHCT08BZZ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Logic IC - 705-74AHCT04BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHCT
View Details
6 suppliers
Quad 2-input OR gate - 74AHCT32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details