Inverter IC 1 Channel Schmitt Trigger 5-TSSOP
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP
XC7SET14 - Inverting Schmitt trigger TSSOP 5-Pin Product overview: XC7SET14GW,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7SET14GW,125 can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 1CH 1IN 5TSSOP
IC INVERT SCHMITT 1CH 1IN 5TSSOP
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-7087-2-ND | 705-XC7SET14GW,125 | XC7SET14GW,125 | XC7SET14GW,125 | XC7SET14GW,125 |
| Product Name | Gates and Inverters | TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 8.5 ns |