Nexperia B.V. 2-input AND gate XC7SET08GV,125

Description
XC7SET08 is a high-speed Si-gate CMOS device. It provides a 2-input AND function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
XC7SET08 is a high-speed Si-gate CMOS device. It provides a 2-input AND function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC7SET08GV,125 is a high-speed 2-input AND gate from Quarktwin Technology Ltd. It operates within a temperature range of -40 °C to +125 °C and is housed in a SC-74A surface-mounted package with five leads. The device features symmetrical output impedance, high noise immunity, and low power dissipation, making it suitable for various applications. It supports TTL input levels and provides balanced propagation delays. The device is designed to exceed ESD protection standards, with ratings of over 2000 V for HBM, 200 V for MM, and 1000 V for CDM. The recommended supply voltage is between 4.5 V and 5.5 V, with a maximum output current of ±25 mA. This product is ideal for engineers seeking reliable performance in digital logic applications.

Datasheet Summary
Powered by GS/AI

The XC7SET08GV,125 is a high-speed 2-input AND gate from Quarktwin Technology Ltd. It operates within a temperature range of -40 °C to +125 °C and is housed in a SC-74A surface-mounted package with five leads. The device features symmetrical output impedance, high noise immunity, and low power dissipation, making it suitable for various applications. It supports TTL input levels and provides balanced propagation delays. The device is designed to exceed ESD protection standards, with ratings of over 2000 V for HBM, 200 V for MM, and 1000 V for CDM. The recommended supply voltage is between 4.5 V and 5.5 V, with a maximum output current of ±25 mA. This product is ideal for engineers seeking reliable performance in digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
2-input AND gate - XC7SET08GV,125 - Nexperia B.V.
Nijmegen, Netherlands
2-input AND gate
XC7SET08GV,125
2-input AND gate XC7SET08GV,125
XC7SET08 is a high-speed Si-gate CMOS device. It provides a 2-input AND function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

XC7SET08 is a high-speed Si-gate CMOS device. It provides a 2-input AND function.

Features and benefits

  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • TTL input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
IC GATE AND 1CH 2-INP SC74A Product overview: XC7SET08GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7SET08GV,125 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SC74A Product overview: XC7SET08GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7SET08GV,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-XC7SET08GV,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-XC7SET08GV,125TR-ND
Gates and Inverters 1727-XC7SET08GV,125TR-ND
AND Gate IC 1 Channel SC-74A

AND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - XC7SET08GV,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XC7SET08GV,125
Gates and Inverters XC7SET08GV,125
AND Gate IC 1 Channel SC-74A

AND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Logic - Gates and Inverters - XC7SET08GV,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
XC7SET08GV,125
Logic - Gates and Inverters XC7SET08GV,125
IC GATE AND 1CH 2-INP SC74A

IC GATE AND 1CH 2-INP SC74A

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number XC7SET08GV,125 705-XC7SET08GV,125 1727-XC7SET08GV,125TR-ND XC7SET08GV,125 XC7SET08GV,125
Product Name 2-input AND gate Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND AND AND; AND Gate NOT; AND
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT753 SOT753 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Logic Family 7SET
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 1727-3152-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Dual 2-input NAND gate - 74AHC2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
Specs
Gate Type AND
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details