Nexperia B.V. 2-input NOR gate XC7SET02GW,125

Description
XC7SET02 is a high-speed Si-gate CMOS device. It provides a 2-input NOR function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
XC7SET02 is a high-speed Si-gate CMOS device. It provides a 2-input NOR function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC7SET02GW is a 2-input NOR gate from Quarktwin Technology Ltd., designed for high-speed applications. It operates within a temperature range of -40 °C to +125 °C and is available in a TSSOP5 package with five leads. The device features symmetrical output impedance, high noise immunity, and low power dissipation, making it suitable for various electronic applications. It supports TTL input levels and provides ESD protection, exceeding 2000 V for HBM, 200 V for MM, and 1000 V for CDM. The recommended supply voltage is between 4.5 V and 5.5 V, with a maximum output current of ±25 mA. This component is ideal for engineers seeking reliable performance in digital logic circuits.

Datasheet Summary
Powered by GS/AI

The XC7SET02GW is a 2-input NOR gate from Quarktwin Technology Ltd., designed for high-speed applications. It operates within a temperature range of -40 °C to +125 °C and is available in a TSSOP5 package with five leads. The device features symmetrical output impedance, high noise immunity, and low power dissipation, making it suitable for various electronic applications. It supports TTL input levels and provides ESD protection, exceeding 2000 V for HBM, 200 V for MM, and 1000 V for CDM. The recommended supply voltage is between 4.5 V and 5.5 V, with a maximum output current of ±25 mA. This component is ideal for engineers seeking reliable performance in digital logic circuits.

Suppliers

Company
Product
Description
Supplier Links
2-input NOR gate - XC7SET02GW,125 - Nexperia B.V.
Nijmegen, Netherlands
2-input NOR gate
XC7SET02GW,125
2-input NOR gate XC7SET02GW,125
XC7SET02 is a high-speed Si-gate CMOS device. It provides a 2-input NOR function. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

XC7SET02 is a high-speed Si-gate CMOS device. It provides a 2-input NOR function.

Features and benefits

  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • TTL input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-XC7SET02GW,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-XC7SET02GW,125TR-ND
Gates and Inverters 1727-XC7SET02GW,125TR-ND
NOR Gate IC 1 Channel 5-TSSOP

NOR Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
 - XC7SET02GW,125 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
IC GATE NOR 1CH 2-INP 5TSSOP Product overview: XC7SET02GW,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7SET02GW,125 can be used for catalog matching and distributor lookup.

IC GATE NOR 1CH 2-INP 5TSSOP Product overview: XC7SET02GW,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7SET02GW,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - XC7SET02GW,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XC7SET02GW,125
Gates and Inverters XC7SET02GW,125
NOR Gate IC 1 Channel 5-TSSOP

NOR Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - XC7SET02GW,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
XC7SET02GW,125
Logic - Gates and Inverters XC7SET02GW,125
IC GATE NOR 1CH 2-INP 5TSSOP

IC GATE NOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - XC7SET02GW,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
XC7SET02GW,125
Integrated Circuits (ICs) - Logic - Gates and Inverters XC7SET02GW,125
IC GATE NOR 1CH 2-INP 5TSSOP

IC GATE NOR 1CH 2-INP 5TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number XC7SET02GW,125 1727-XC7SET02GW,125TR-ND XC7SET02GW,125 705-XC7SET02GW,125 XC7SET02GW,125 XC7SET02GW,125 XC7SET02GW,125
Product Name 2-input NOR gate Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR OR; NOR NOR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT353-1 SOT353-1 TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT353 Other; Tape & Reel (TR) SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHCT2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
2-input AND gate - 74AHC1G08GZ-Q100YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Quad 2-input NAND gate - 74AHC00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Gates and Inverters - 1727-4463-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers