XC7SET02 is a high-speed Si-gate CMOS device. It provides a 2-input NOR function.
Features and benefits
IC GATE NOR 1CH 2-INP SC74A Product overview: XC7SET02GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7SET02GV,125 can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SC-74A
IC GATE NOR 1CH 2-INP SC74A
NOR Gate IC 1 Channel SC-74A
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | XC7SET02GV,125 | 705-XC7SET02GV,125 | 1727-XC7SET02GV,125TR-ND | XC7SET02GV,125 | XC7SET02GV,125 |
| Product Name | 2-input NOR gate | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR; NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | +7.0 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Operating Temperature | 125 C (257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| IC Package Type | Other; SOT753 SOT753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Logic Family | 7SET |