Win Source Part Number: 1372472-TLVH431NAQDB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: TLVH431
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±1%
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Voltage - Output (Min/Fixed): 1.24V
Voltage - Output (Max): 14 V
Current - Output: 70 mA
Reference Type: Shunt
Current - Cathode: 80 µA
IC VREF SHUNT ADJ 1.5% TO236AB Product overview: TLVH431NAQDBZRR from Nexperia is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431NAQDBZRR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA TO-236AB
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA TO-236AB
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA TO-236AB
IC VREF SHUNT ADJ 1.5% TO236AB
IC VREF SHUNT ADJ 1.5% TO236AB
VOLTAGE REF, SHUNT - ADJ, -40 TO 125DEGC ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1372472-TLVH431NAQDBZRR | 693-TLVH431NAQDBZRR | 1727-TLVH431NAQDBZRRTR-ND | TLVH431NAQDBZRR | TLVH431NAQDBZRR | 76AH6078 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Shunt Adj, -40 To 125Degc Rohs Compliant Nexperia |
| Package Type | SOT23; Other; Tape & Reel | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable |