Adjustable Voltage Reference 2.495-36V, 100mA, 3-Pin SOT-23 Product overview: TL431AFDT,215 from Nexperia is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AFDT,215 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-236AB
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-236AB
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-236AB
IC VREF SHUNT ADJ 1% TO236AB
Voltage Reference, Precision, Shunt - Adjustable, AEC-Q100 TL431 Series, 2.495V to 36V, SOT-23-3 RoHS Compliant: Yes
IC VREF SHUNT ADJ 1% TO236AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431AFDT,215 | 1727-TL431AFDT,215TR-ND | TL431AFDT,215 | 91T5101 | TL431AFDT,215 |
| Product Name | 36V 100mA SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage Reference, Precision, Shunt Adjustable, Aec-Q100 Tl431 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Nexperia | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Accuracy | 1 % |