Nexperia B.V. Single Zener diodes TDZ30J,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, rated for total power dissipation of 500 mW and junction temperature up to 150 °C, with non-repetitive peak reverse power dissipation of 40 W for the TDZ30J variant, and AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, rated for total power dissipation of 500 mW and junction temperature up to 150 °C, with non-repetitive peak reverse power dissipation of 40 W for the TDZ30J variant, and AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - TDZ30J,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
TDZ30J,115
Single Zener diodes TDZ30J,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 180 W
  • Low differential resistance
  • Total power dissipation: ≤ 500 mW
  • AEC-Q101 qualified
  • Very small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-8246-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8246-1-ND
Single Zener Diodes 1727-8246-1-ND
Zener Diode 30V 500mW ±2% Surface Mount SOD-323F

Zener Diode 30V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-8246-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8246-2-ND
Single Zener Diodes 1727-8246-2-ND
Zener Diode 30V 500mW ±2% Surface Mount SOD-323F

Zener Diode 30V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-8246-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8246-6-ND
Single Zener Diodes 1727-8246-6-ND
Zener Diode 30V 500mW ±2% Surface Mount SOD-323F

Zener Diode 30V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
30V 500MW Zener Diode - 287-TDZ30J,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 500MW Zener Diode
287-TDZ30J,115
30V 500MW Zener Diode 287-TDZ30J,115
DIODE ZENER 30V 500MW SOD323F Product overview: TDZ30J,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZ30J,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 500MW SOD323F Product overview: TDZ30J,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZ30J,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TDZ30J,115 - 1106727-TDZ30J,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TDZ30J,115
1106727-TDZ30J,115
Diodes - Zener - Single - TDZ30J,115 1106727-TDZ30J,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1106727-TDZ30J,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1106727-TDZ30J,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TDZ30J,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TDZ30J,115
Discrete Semiconductor Products - Diodes - Zener TDZ30J,115
DIODE ZENER 30V 500MW SOD323F

DIODE ZENER 30V 500MW SOD323F

Supplier's Site
Single Zener Diodes - TDZ30J,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TDZ30J,115
Single Zener Diodes TDZ30J,115
DIODE ZENER 30V 500MW SOD323F

DIODE ZENER 30V 500MW SOD323F

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK8473 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK8473
Zener Diodes Rohs Compliant Nexperia 29AK8473
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TDZ30J,115 1727-8246-1-ND 287-TDZ30J,115 1106727-TDZ30J,115 TDZ30J,115 TDZ30J,115 29AK8473
Product Name Single Zener diodes Single Zener Diodes 30V 500MW Zener Diode Diodes - Zener - Single - TDZ30J,115 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Rohs Compliant Nexperia
Package SOD-323; SOD323F SOD323F Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VZ 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data