Single Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, with a total power dissipation of 500 mW, a non-repetitive peak reverse power dissipation of 180 W for the TDZ2V4J variant, and AEC-Q101 qualification for automotive applications.
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 2.4V ±1.5% Surface Mount SOD-323F
DIODE ZENER 2.4V 500MW SOD323F
DIODE ZENER 2.4V SOD323F
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes TDZ2V4J/SOD2/REEL 13" Q1/T1 *S
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZ2V4JF | 1727-TDZ2V4JFTR-ND | TDZ2V4JF | 29AK8471 | TDZ2V4JF |
| Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | Zener Diodes |
| Package | SOD-323; SOD323F SOD323F | SOD-323; SOD-323F | SOD-323; SOD-323-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active |