Nexperia B.V. Single Zener diodes TDZ2V4J,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - TDZ2V4J,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
TDZ2V4J,115
Single Zener diodes TDZ2V4J,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 180 W
  • Low differential resistance
  • Total power dissipation: ≤ 500 mW
  • AEC-Q101 qualified
  • Very small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 998377-TDZ2V4J,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
998377-TDZ2V4J,115
Discrete Semiconductor Products - Diodes - Zener - Single 998377-TDZ2V4J,115
Win Source Part Number: 998377-TDZ2V4J,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TDZxJ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 568-11298-1-ND,1727- 1755-6,TDZ2V4J,115-N D,568-11298-1,TDZ2V4 J115,568-11298-2-ND, 568-11298-6-ND,568-1 1298-6,1727-1755-2,1 727-1755-1,568-11298 -2,934065701115 Base Product Number: TDZ2V4

Win Source Part Number: 998377-TDZ2V4J,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TDZxJ
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 568-11298-1-ND,1727-1755-6,TDZ2V4J,115-ND,568-11298-1,TDZ2V4J115,568-11298-2-ND,568-11298-6-ND,568-11298-6,1727-1755-2,1727-1755-1,568-11298-2,934065701115
Base Product Number: TDZ2V4

Buy Now Datasheet
Single Zener Diodes - 1727-1755-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1755-2-ND
Single Zener Diodes 1727-1755-2-ND
Zener Diode 2.4V 500mW ±2% Surface Mount SOD-323F

Zener Diode 2.4V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-1755-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1755-1-ND
Single Zener Diodes 1727-1755-1-ND
Zener Diode 2.4V 500mW ±2% Surface Mount SOD-323F

Zener Diode 2.4V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-1755-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1755-6-ND
Single Zener Diodes 1727-1755-6-ND
Zener Diode 2.4V 500mW ±2% Surface Mount SOD-323F

Zener Diode 2.4V 500mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
2.4V 500MW Zener Diode - 287-TDZ2V4J,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 500MW Zener Diode
287-TDZ2V4J,115
2.4V 500MW Zener Diode 287-TDZ2V4J,115
DIODE ZENER 2.4V 500MW SOD323F Product overview: TDZ2V4J,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZ2V4J,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 500MW SOD323F Product overview: TDZ2V4J,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZ2V4J,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 0.500W, 2V4V, Sod323F; Zener Voltage Nom Nexperia - 75T8360 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.500W, 2V4V, Sod323F; Zener Voltage Nom Nexperia
75T8360
Diode, Zener, 0.500W, 2V4V, Sod323F; Zener Voltage Nom Nexperia 75T8360
DIODE, ZENER, 0.500W, 2V4V, SOD323F; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:TDZxJ Series RoHS Compliant: Yes

DIODE, ZENER, 0.500W, 2V4V, SOD323F; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:TDZxJ Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TDZ2V4J,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TDZ2V4J,115
Discrete Semiconductor Products - Diodes - Zener TDZ2V4J,115
DIODE ZENER 2.4V 500MW SOD323F

DIODE ZENER 2.4V 500MW SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TDZ2V4J,115 998377-TDZ2V4J,115 1727-1755-2-ND 287-TDZ2V4J,115 75T8360 TDZ2V4J,115
Product Name Single Zener diodes Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 2.4V 500MW Zener Diode Diode, Zener, 0.500W, 2V4V, Sod323F; Zener Voltage Nom Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323F SOD323F SOD-323; SC-90, SOD-323F Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data