TDZ16J is a single Zener diode in a SOD323F (SC-90) surface-mounted plastic package, rated for a total power dissipation of 500 mW at 25°C ambient temperature and a junction temperature up to 150°C. It is AEC-Q101 qualified and has a non-repetitive peak reverse power dissipation of 40 W. The forward voltage at 100 mA is up to 1.1 V, and it is designed for general regulation applications.
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1106722-TDZ16J,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
TDZXJ_SER - Single Zener diodes SOD 2-Pin Product overview: TDZ16J,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZ16J,115 can be used for catalog matching and distributor lookup.
Zener Diode 16V 500mW ±2% Surface Mount SOD-323F
Zener Diode 16V 500mW ±2% Surface Mount SOD-323F
Zener Diode 16V 500mW ±2% Surface Mount SOD-323F
DIODE ZENER 16V 500MW SOD323F
DIODE, ZENER, 0.500W, 16V, SOD323F; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:TDZxJ Series RoHS Compliant: Yes
DIODE ZENER 16V 500MW SOD323F
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZ16J,115 | 1106722-TDZ16J,115 | 287-TDZ16J,115 | 1727-TDZ16J,115CT-ND | TDZ16J,115 | 75T8358 | TDZ16J,115 |
| Product Name | Single Zener diodes | Diodes - Zener - Single - TDZ16J,115 | Zener Diode | Single Zener Diodes | Single Zener Diodes | Diode, Zener, 0.500W, 16V, Sod323F; Zener Voltage Nom Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD323F SOD323F | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | |||||
| VZ | 16 volts | 16 volts | 16 volts | ||||
| ZZT | 20 ohms | 20 ohms | 20 ohms |