Nexperia B.V. 3000 W Transient Voltage Suppressor SMDJ75CAJ

Description
3000 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMC Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 3000 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Description
3000 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMC Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 3000 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3000 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMC surface-mounted plastic package measuring 6.86 mm x 6.11 mm x 2.34 mm, designed for transient voltage protection in power supply, telecom, computer, industrial, and consumer electronics applications. The device has a reverse standoff voltage of 75 V, a rated peak pulse power of 3000 W at a 10/1000 μs waveform, and a maximum clamping voltage of 121.0 V at a peak pulse current of 24.8 A, in accordance with IEC 61643-321.

Datasheet Summary
Powered by GS/AI

3000 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMC surface-mounted plastic package measuring 6.86 mm x 6.11 mm x 2.34 mm, designed for transient voltage protection in power supply, telecom, computer, industrial, and consumer electronics applications. The device has a reverse standoff voltage of 75 V, a rated peak pulse power of 3000 W at a 10/1000 μs waveform, and a maximum clamping voltage of 121.0 V at a peak pulse current of 24.8 A, in accordance with IEC 61643-321.

Suppliers

Company
Product
Description
Supplier Links
3000 W Transient Voltage Suppressor - SMDJ75CAJ - Nexperia B.V.
Nijmegen, Netherlands
3000 W Transient Voltage Suppressor
SMDJ75CAJ
3000 W Transient Voltage Suppressor SMDJ75CAJ
3000 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMC Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 3000 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application

3000 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMC Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection.

Features and benefits

  • Rated peak pulse power at 10/1000 μs waveform: PPPM = 3000 W
  • Reverse standoff voltage: VRWM = 7 V to 220 V
  • Reverse current: IR less than 1 μA for VRWM ≥ 11V
  • Excellent clamping capability
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Power management
  • Telecom, Computer, Industrial and Consumer electronics application
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ75CAJ
Product Name 3000 W Transient Voltage Suppressor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data