Nexperia B.V. 600 W Transient Voltage Suppressor SMBJ15CAJ

Description
600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Description
600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB surface-mounted plastic package measuring 4.32 mm × 3.62 mm × 2.30 mm, designed for transient voltage protection in power supply, telecom, computer, industrial, and consumer electronics applications. The device has a reverse standoff voltage of 15 V, a rated peak pulse power of 600 W at a 10/1000 μs waveform, and a maximum clamping voltage of 24.4 V at a peak pulse current of 24.6 A, in accordance with IEC 61643-321.

Datasheet Summary
Powered by GS/AI

600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB surface-mounted plastic package measuring 4.32 mm × 3.62 mm × 2.30 mm, designed for transient voltage protection in power supply, telecom, computer, industrial, and consumer electronics applications. The device has a reverse standoff voltage of 15 V, a rated peak pulse power of 600 W at a 10/1000 μs waveform, and a maximum clamping voltage of 24.4 V at a peak pulse current of 24.6 A, in accordance with IEC 61643-321.

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - SMBJ15CAJ - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
SMBJ15CAJ
600 W Transient Voltage Suppressor SMBJ15CAJ
600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application

600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection.

Features and benefits

  • Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W
  • Reverse standoff voltage: VRWM = 7 V to 220 V
  • Reverse current: IR less than 1 μA for VRWM ≥ 11V
  • Excellent clamping capability
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Power management
  • Telecom, Computer, Industrial and Consumer electronics application
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ15CAJ
Product Name 600 W Transient Voltage Suppressor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple ESD transient voltage suppressor - BZA456A,125 - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT457; SOT457 SOT457
IFSM 3.75 amps
View Details
4 suppliers
600 W Transient Voltage Suppressor - P6SMB110CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Double ESD protection diode in SOT23 package - PESD15VS2UATVL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 15 volts
View Details
3 suppliers
Unidirectional ESD protection diode - PESD24VS1UL-QYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 24 volts
View Details
2 suppliers