NEXPERIA B.V.
S25FL064P0XMFA003 -- MEMORY
Nexperia B.V.
Memory
S25FL064P0XMFA003
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
S25FL064P0XMFA003 |
|
Product Name
|
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
EPROM
Package Type
DIP; CDIP
View Details
4 suppliers
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details
Memory Category
DDR3
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
1024000 kbits
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers