Planar Schottky barrier diode with an integrated guard ring for stress protection, in a very small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It has a repetitive peak reverse voltage of 40 V, a forward current of 120 mA, a forward voltage of 370 mV at 1 mA, and a diode capacitance of 2 pF at 1 V and 1 MHz. The junction temperature ranges from -65 °C to 150 °C, with a thermal resistance of 450 K/W in free air. Applications include ultra high-speed switching, voltage clamping, line termination, and reverse polarity protection.
Planar Schottky barrier diode with an integrated guard ring for stress protection, in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | RB751V40F | 1727-RB751V40FTR-ND |
| Product Name | Schottky barrier diode | Single Diodes |
| Applications | Switching | |
| Package | SOD-323; SOD323 SOD323 | |
| RoHS Compliant | RoHS | |
| VF | 370 to 0.3700 volts |