Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. It has a reverse voltage rating of 40 V, a forward voltage of 320 to 360 mV at 10 mA and 25 °C, and a maximum average forward current of 300 mA under specified conditions. The device is rated for a junction temperature up to 150 °C and has a thermal resistance of 450 K/W in free air. Applications include ultra high-speed switching, voltage clamping, and blocking diodes.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 300MA SOD523
DIODE SCHOTTKY 40V 300MA SOD523
DIODE SCHOTTKY 40V 300MA SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | RB530S40X | 1727-RB530S40XTR-ND |
| Product Name | 40 V, 0.3 A Schottky barrier diode | Single Diodes |
| Applications | Switching | |
| Package | SOD-523; SOD523 SOD523 | |
| RoHS Compliant | RoHS | |
| VF | 220 to 0.2200 volts |