Nexperia B.V. Zener voltage regulator diodes PZU884LS-C4V3-QYL

Description
General-purpose Zener diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Leadless ultra small plastic package with side-wettable flanks suitable for surface-mounted design Two tolerance series: ± 2 % and approximately ± 5 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) PZU884LS-B5V1-Q to -C10-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU884LS-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Leadless ultra small plastic package with side-wettable flanks suitable for surface-mounted design Two tolerance series: ± 2 % and approximately ± 5 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) PZU884LS-B5V1-Q to -C10-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU884LS-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU884LS-C4V3-QYL - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU884LS-C4V3-QYL
Zener voltage regulator diodes PZU884LS-C4V3-QYL
General-purpose Zener diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Leadless ultra small plastic package with side-wettable flanks suitable for surface-mounted design Two tolerance series: ± 2 % and approximately ± 5 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) PZU884LS-B5V1-Q to -C10-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU884LS-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • Leadless ultra small plastic package with side-wettable flanks suitable for surface-mounted design
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • PZU884LS-B5V1-Q to -C10-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU884LS-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU884LS-C4V3-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU884LS-C4V3-QYLTR-ND
Single Zener Diodes 1727-PZU884LS-C4V3-QYLTR-ND
DIODE ZENER 4.25V 365MW DFN1006

DIODE ZENER 4.25V 365MW DFN1006

Buy Now Datasheet
Single Zener Diodes - 1727-PZU884LS-C4V3-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU884LS-C4V3-QYLCT-ND
Single Zener Diodes 1727-PZU884LS-C4V3-QYLCT-ND
DIODE ZENER 4.25V 365MW DFN1006

DIODE ZENER 4.25V 365MW DFN1006

Buy Now Datasheet
Single Zener Diodes - 1727-PZU884LS-C4V3-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU884LS-C4V3-QYLDKR-ND
Single Zener Diodes 1727-PZU884LS-C4V3-QYLDKR-ND
DIODE ZENER 4.25V 365MW DFN1006

DIODE ZENER 4.25V 365MW DFN1006

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Zener Diodes Diodes
Product Number PZU884LS-C4V3-QYL 1727-PZU884LS-C4V3-QYLTR-ND
Product Name Zener voltage regulator diodes Single Zener Diodes
Package SOD882BD SOD882BD
Unlock Full Specs
to access all available technical data