Zener voltage regulator diodes in an ultra-small SOD882BD (DFN1006BD-2) leadless SMD plastic package with side-wettable flanks, offering a nominal breakdown voltage range of 2.4 V to 51 V, ±2 % and approximately ±5 % tolerance options, and qualified to AEC-Q101 for automotive use. The device has a total power dissipation of 365 mW, a non-repetitive peak reverse power dissipation of 40 W, a forward voltage of up to 0.9 V at 10 mA, and operates with a junction temperature up to 150 °C.
General-purpose Zener diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
DIODE ZENER 16.18V 365MW DFN1006
DIODE ZENER 16.18V 365MW DFN1006
DIODE ZENER 16.18V 365MW DFN1006
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU884LS-B16-QYL | 1727-PZU884LS-B16-QYLTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOD882BD SOD882BD |