General-purpose Zener diodes in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a total power dissipation of 250 mW and a non-repetitive peak reverse power dissipation of 40 W. The series covers nominal Zener voltages from 2.4 V to 51 V with ±2 % and approximately ±5 % tolerances. The PZU84-C7V5 variant has a Zener voltage of 7.5 V and is optimized for low dynamic impedance and low leakage current at low currents. Junction temperature ranges from −55 °C to +150 °C, with a thermal resistance from junction to ambient of up to 500 K/W when mounted on a standard FR4 PCB.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 7.5V 250MW TO236AB
DIODE ZENER 7.5V 250MW TO236AB
DIODE ZENER 7.5V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-C7V5R | 1727-PZU84-C7V5RTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |