General-purpose Zener diodes in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a nominal voltage range of 2.4 V to 51 V and two tolerance series: ±2 % and approximately ±5 %. The PZU84-C6V2R variant is part of the C-series with intentional minor rise of leakage current for optimized fast switching and noise reduction, offering a total power dissipation of 250 mW, a non-repetitive peak reverse power dissipation of 40 W, and a maximum junction temperature of 150 °C.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 6.2V 250MW TO236AB
DIODE ZENER 6.2V 250MW TO236AB
DIODE ZENER 6.2V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-C6V2R | 1727-PZU84-C6V2RTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |