General-purpose Zener diodes in a small SOT23 surface-mounted package, 2.9 mm × 1.3 mm × 1 mm, with a 1.9 mm pin pitch. The series covers nominal Zener voltages from 2.4 V to 51 V in ±2% and approximately ±5% tolerances. Maximum power dissipation is 250 mW, with a non-repetitive peak reverse power rating of 40 W. Junction temperature is rated to 150 °C, ambient temperature from −55 °C to +150 °C. Thermal resistance from junction to ambient is 500 K/W, and to solder point is 330 K/W. Forward voltage is 0.9 V maximum at 10 mA. The PZU84-C36 variant has a Zener voltage of 34.0 V to 37.1 V, differential resistance of 10 Ω at 5 mA, and reverse current of 20 μA at the rated voltage.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 36V 250MW TO236AB
DIODE ZENER 36V 250MW TO236AB
DIODE ZENER 36V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-C36R | 1727-PZU84-C36RTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |