General-purpose Zener diodes in a small SOT23 surface-mounted plastic package, with a body size of 2.9 mm x 1.3 mm x 1 mm and a 1.9 mm pin pitch. The series offers nominal Zener voltages from 2.4 V to 51 V with ±2 % and approximately ±5 % tolerances, a maximum total power dissipation of 250 mW, a non-repetitive peak reverse power dissipation of 40 W, a junction temperature rating up to 150 °C, and a thermal resistance from junction to ambient of 330 K/W when soldered to a standard PCB footprint. The PZU84-C33 variant has a nominal Zener voltage of 33 V.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 33V 250MW TO236AB
DIODE ZENER 33V 250MW TO236AB
DIODE ZENER 33V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-C33R | 1727-PZU84-C33RTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |