General-purpose Zener diodes in a small SOT23 surface-mounted plastic package, measuring 2.9 mm × 1.3 mm × 1 mm, with a total power dissipation of 250 mW and a non-repetitive peak reverse power dissipation of 40 W for a 100 μs square wave pulse. The device operates with a Zener voltage range of 2.4 V to 51 V and features two tolerance series: ±2 % and approximately ±5 %. The PZU84-C18 variant has an intentional rise in leakage current for optimized fast switching and noise reduction. Maximum junction temperature is 150 °C, with a thermal resistance from junction to ambient of 500 K/W in free air.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 18V 250MW TO236AB
DIODE ZENER 18V 250MW TO236AB
DIODE ZENER 18V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-C18R | 1727-PZU84-C18RTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |