General-purpose Zener diodes in a small SOT23 surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a total power dissipation of 250 mW and a non-repetitive peak reverse power dissipation of 40 W. The device operates over a nominal voltage range of 2.4 V to 51 V, with tolerance series of ±2% and approximately ±5%. The forward voltage is rated up to 0.9 V at 10 mA. Thermal resistance from junction to ambient is 500 K/W, and the junction temperature limit is 150 °C.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 4.3V 250MW TO236AB
DIODE ZENER 4.3V 250MW TO236AB
DIODE ZENER 4.3V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-B4V3R | 1727-PZU84-B4V3RTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |