General-purpose Zener diodes in a small SOT23 surface-mounted package, measuring 2.9 mm × 1.3 mm × 1 mm, with a total power dissipation of 250 mW and a non-repetitive peak reverse power dissipation of 40 W. The series offers nominal Zener voltages from 2.4 V to 51 V in ±2% and approximately ±5% tolerances, with a junction temperature range up to 150 °C.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3.3V 250MW TO236AB
DIODE ZENER 3.3V 250MW TO236AB
DIODE ZENER 3.3V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-B3V3R | 1727-PZU84-B3V3RTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |