General-purpose Zener diodes in a small SOT23 surface-mounted plastic package, with a nominal breakdown voltage of 39 V and approximately ±5% tolerance, offering a differential resistance of 350 Ω at 2 mA, a reverse current of 130 μA, a temperature coefficient of 27.3 mV/K, and a diode capacitance of 45 pF at 1 MHz. The device supports a total power dissipation of 250 mW and a non-repetitive peak reverse power of 40 W, with a maximum junction temperature of 150 °C and an ambient temperature range of −55 to +150 °C. The package measures 2.9 mm × 1.3 mm × 1 mm with a 1.9 mm pin pitch.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 39V 250MW TO236AB
DIODE ZENER 39V 250MW TO236AB
DIODE ZENER 39V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-B39R | 1727-PZU84-B39RTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |