General-purpose Zener diodes in a small SOT23 surface-mounted plastic package, with a body size of 2.9 mm x 1.3 mm x 1 mm, rated for a maximum total power dissipation of 250 mW and a non-repetitive peak reverse power dissipation of 40 W. The device is qualified to AEC-Q101 and suitable for automotive applications. The part includes a forward voltage of up to 0.9 V at 10 mA and a maximum junction temperature of 150 °C.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 250MW TO236AB
DIODE ZENER 27V 250MW TO236AB
DIODE ZENER 27V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-B27-QR | 1727-PZU84-B27-QRTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |