Nexperia B.V. Zener voltage regulator diodes PZU84-B18R

Description
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Two tolerance series: ± 2 % and approximately ± 5 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) PZU84-B5V1 to -C10: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU84-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Two tolerance series: ± 2 % and approximately ± 5 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) PZU84-B5V1 to -C10: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU84-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU84-B18R - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU84-B18R
Zener voltage regulator diodes PZU84-B18R
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Two tolerance series: ± 2 % and approximately ± 5 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) PZU84-B5V1 to -C10: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU84-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions

General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • PZU84-B5V1 to -C10: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU84-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU84-B18RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU84-B18RTR-ND
Single Zener Diodes 1727-PZU84-B18RTR-ND
DIODE ZENER 18V 250MW TO236AB

DIODE ZENER 18V 250MW TO236AB

Buy Now Datasheet
Single Zener Diodes - 1727-PZU84-B18RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU84-B18RCT-ND
Single Zener Diodes 1727-PZU84-B18RCT-ND
DIODE ZENER 18V 250MW TO236AB

DIODE ZENER 18V 250MW TO236AB

Buy Now Datasheet
Single Zener Diodes - 1727-PZU84-B18RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU84-B18RDKR-ND
Single Zener Diodes 1727-PZU84-B18RDKR-ND
DIODE ZENER 18V 250MW TO236AB

DIODE ZENER 18V 250MW TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Zener Diodes Diodes
Product Number PZU84-B18R 1727-PZU84-B18RTR-ND
Product Name Zener voltage regulator diodes Single Zener Diodes
Package SOT23; SOT23 SOT23
Unlock Full Specs
to access all available technical data