General-purpose Zener diodes in a small SOT23 surface-mounted plastic package with a body size of 2.9 mm x 1.3 mm x 1 mm, qualified for automotive applications per AEC-Q101 and offering a wide working voltage range from 2.4 V to 51 V. The series provides two tolerance options, ±2 % and approximately ±5 %, with a maximum forward voltage of 0.9 V at 10 mA, a total power dissipation of 250 mW, and a non-repetitive peak reverse power dissipation of 40 W. The junction temperature range extends from -55 °C to 150 °C, and thermal resistance from junction to ambient is up to 500 K/W when mounted on a standard FR4 PCB.
General-purpose Zener diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 17.96V 250MW TO236AB
DIODE ZENER 17.96V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU84-B18-QR | 1727-PZU84-B18-QRTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOT23; SOT23 SOT23 |