General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 8.2V 250mW ±5% Surface Mount DFN1006-2
PZUxBL series - Single Zener diodes DFN 2-Pin Product overview: PZU8.2BL,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, DFN. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, DFN, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU8.2BL,315 can be used for catalog matching and distributor lookup.
DIODE ZENER 8.2V 250MW DFN1006-2
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU8.2BL,315 | PZU8.2BL,315-ND | 287-PZU8.2BL,315 | PZU8.2BL,315 | 29AK4478 |
| Product Name | Single Zener diodes | Single Zener Diodes | DFN Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Package | SOD882 SOD882 | DFN1006-2 | |||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 250 milliwatts | 0.2500 milliwatts | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |