Nexperia B.V. Single Zener diodes PZU8.2B2L,315

Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PZU8.2B2L,315 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PZU8.2B2L,315
Single Zener diodes PZU8.2B2L,315
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Low reverse current IR range
  • Total power dissipation: Ptot ≤ 250 mW
  • Small plastic package suitable for surface-mounted design
  • Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 36 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
8.2V 250MW Zener Diode
287-PZU8.2B2L,315
8.2V 250MW Zener Diode 287-PZU8.2B2L,315
DIODE ZENER 8.2V 250MW DFN1006-2 Product overview: PZU8.2B2L,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU8.2B2L,315 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 250MW DFN1006-2 Product overview: PZU8.2B2L,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU8.2B2L,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU8.2B2L,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU8.2B2L,315DKR-ND
Single Zener Diodes 1727-PZU8.2B2L,315DKR-ND
Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU8.2B2L,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU8.2B2L,315TR-ND
Single Zener Diodes 1727-PZU8.2B2L,315TR-ND
Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU8.2B2L,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU8.2B2L,315CT-ND
Single Zener Diodes 1727-PZU8.2B2L,315CT-ND
Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Diodes - Zener - Single - PZU8.2B2L,315 - 1090975-PZU8.2B2L,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU8.2B2L,315
1090975-PZU8.2B2L,315
Diodes - Zener - Single - PZU8.2B2L,315 1090975-PZU8.2B2L,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090975-PZU8.2B2L,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090975-PZU8.2B2L,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU8.2B2L,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU8.2B2L,315
Discrete Semiconductor Products - Diodes - Zener PZU8.2B2L,315
DIODE ZENER 8.2V 250MW DFN1006-2

DIODE ZENER 8.2V 250MW DFN1006-2

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4483 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4483
Zener Diodes Rohs Compliant Nexperia 29AK4483
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU8.2B2L,315 287-PZU8.2B2L,315 1727-PZU8.2B2L,315DKR-ND 1090975-PZU8.2B2L,315 PZU8.2B2L,315 29AK4483
Product Name Single Zener diodes 8.2V 250MW Zener Diode Single Zener Diodes Diodes - Zener - Single - PZU8.2B2L,315 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD882 SOD882 Tape & Reel (TR) DFN1006-2 DFN1006-2
RoHS Compliant RoHS RoHS RoHS
PD 250 milliwatts 250 milliwatts 250 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C33,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage regulator diodes - BZT52-B5V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage regulator diodes - 1N4728A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Voltage regulator diodes - BZT52-B15X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers