Nexperia B.V. Zener voltage regulator diodes in a SOD323F package PZU8.2B2-QX

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B2: approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B-Q - PZU10B-Q PZU5.1B2-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2-Q - 51B-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B2: approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B-Q - PZU10B-Q PZU5.1B2-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2-Q - 51B-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes in a SOD323F package - PZU8.2B2-QX - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes in a SOD323F package
PZU8.2B2-QX
Zener voltage regulator diodes in a SOD323F package PZU8.2B2-QX
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B2: approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B-Q - PZU10B-Q PZU5.1B2-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2-Q - 51B-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: 550 mW
  • Tolerance series: B: approximately 5 %; B2: approximately 2 %
  • Small plastic package suitable for surface mounted design
  • Wide working voltage range: nominal 2.4 V to 51 V
  • Very low leakage current for a given reverse voltage for types PZU5.1B-Q - PZU10B-Q
  • PZU5.1B2-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2-Q - 51B-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU8.2B2-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU8.2B2-QXTR-ND
Single Zener Diodes 1727-PZU8.2B2-QXTR-ND
PZU8.2B2-Q/SOD323F/S OD323F

PZU8.2B2-Q/SOD323F/SOD323F

Buy Now Datasheet
Single Zener Diodes - 1727-PZU8.2B2-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU8.2B2-QXCT-ND
Single Zener Diodes 1727-PZU8.2B2-QXCT-ND
PZU8.2B2-Q/SOD323F/S OD323F

PZU8.2B2-Q/SOD323F/SOD323F

Buy Now Datasheet
Single Zener Diodes - 1727-PZU8.2B2-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU8.2B2-QXDKR-ND
Single Zener Diodes 1727-PZU8.2B2-QXDKR-ND
PZU8.2B2-Q/SOD323F/S OD323F

PZU8.2B2-Q/SOD323F/SOD323F

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Zener Diodes Diodes
Product Number PZU8.2B2-QX 1727-PZU8.2B2-QXTR-ND
Product Name Zener voltage regulator diodes in a SOD323F package Single Zener Diodes
Package SOD-323; SOD323F SOD323F
Unlock Full Specs
to access all available technical data