General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, with a total power dissipation of 550 mW when mounted on an FR4 PCB with a 1 cm₂ cathode pad, operating voltage range from 2.4 V to 51 V, and approximately 5 % tolerance for the B series. Qualified according to AEC-Q101 for automotive applications.
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
PZU8.2B-Q/SOD323F/SO
PZU8.2B-Q/SOD323F/SO
PZU8.2B-Q/SOD323F/SO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU8.2B-QX | 1727-PZU8.2B-QXTR-ND |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes |
| Package | SOD-323; SOD323F SOD323F |