DIODE ZENER ARRAY 7.5V 5TSSOP Product overview: PZU7.5DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU7.5DB2,115 can be used for catalog matching and distributor lookup.
Zener Diode Array 2 Independent 7.5V 250mW ±2% 5-TSSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090974-PZU7.5DB2,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 4V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 5-TSSOP
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 7.5V 5TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 295-PZU7.5DB2,115 | PZU7.5DB2,115-ND | 1090974-PZU7.5DB2,115 | PZU7.5DB2,115 |
| Product Name | 7.5V Zener Diode | Zener Diode Arrays | Diodes - Zener - Arrays - PZU7.5DB2,115 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT353; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP | 5-TSSOP |
| RoHS Compliant | RoHS | |||
| ZZT | 10 ohms | 10 ohms | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Zener; 2 Independent |