Zener Diode Array 2 Independent 6.2V 250mW ±2% 5-TSSOP
DIODE ZENER ARRAY 6.2V 5TSSOP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | PZU6.2DB2,115-ND | PZU6.2DB2,115 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP |
| Life Cycle Stage | Removed; Obsolete |