Nexperia B.V. 6.2V 310MW Zener Diode PZU6.2B3,115

Description
DIODE ZENER 6.2V 310MW SOD323F Product overview: PZU6.2B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU6.2B3,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 310MW SOD323F Product overview: PZU6.2B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU6.2B3,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 310MW Zener Diode - 287-PZU6.2B3,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 310MW Zener Diode
287-PZU6.2B3,115
6.2V 310MW Zener Diode 287-PZU6.2B3,115
DIODE ZENER 6.2V 310MW SOD323F Product overview: PZU6.2B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU6.2B3,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 310MW SOD323F Product overview: PZU6.2B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU6.2B3,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-3757-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3757-2-ND
Single Zener Diodes 1727-3757-2-ND
Zener Diode 6.2V 310mW ±2% Surface Mount SOD-323F

Zener Diode 6.2V 310mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - PZU6.2B3,115 - 890552-PZU6.2B3,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU6.2B3,115
890552-PZU6.2B3,115
Diodes - Zener - Single - PZU6.2B3,115 890552-PZU6.2B3,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890552-PZU6.2B3,115 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 6.2 V 310 mW ±2% Surface Mount SOD-323F Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: PZU6.2 Categories: Discrete Semiconductor Products Case / Package: SOD-323F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 568-3929-2-ND, 1727-3757-2, 1727-3757-1, 568-3929-1, 568-3929-1-ND, 568-3929-2, 934059843115, 1727-3757-6, 568-3929-6-ND, 568-3929-6, PZU62B3115, PZU6.2B3 T/R

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890552-PZU6.2B3,115
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.2 V 310 mW ±2% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: PZU6.2
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 568-3929-2-ND, 1727-3757-2, 1727-3757-1, 568-3929-1, 568-3929-1-ND, 568-3929-2, 934059843115, 1727-3757-6, 568-3929-6-ND, 568-3929-6, PZU62B3115, PZU6.2B3 T/R

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU6.2B3,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU6.2B3,115
Discrete Semiconductor Products - Diodes - Zener PZU6.2B3,115
DIODE ZENER 6.2V 310MW SOD323F

DIODE ZENER 6.2V 310MW SOD323F

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4456 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4456
Zener Diodes Rohs Compliant Nexperia 29AK4456
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PZU6.2B3,115 1727-3757-2-ND 890552-PZU6.2B3,115 PZU6.2B3,115 29AK4456
Product Name 6.2V 310MW Zener Diode Single Zener Diodes Diodes - Zener - Single - PZU6.2B3,115 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS
VZ 6.39 volts 6.2 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data