Nexperia B.V. Single Zener Diodes PZU6.2B1,115

Description
Zener Diode 6.2V 310mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 6.2V 310mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1727-3755-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3755-2-ND
Single Zener Diodes 1727-3755-2-ND
Zener Diode 6.2V 310mW ±2% Surface Mount SOD-323F

Zener Diode 6.2V 310mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
 - PZU6.2B1,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PZU6.2B1 - Zener Diode, 5.99V, 2%, 0.31W, Unidirectional, SOD2

Nexperia PZU6.2B1 - Zener Diode, 5.99V, 2%, 0.31W, Unidirectional, SOD2

Supplier's Site Datasheet
Diodes - Zener - Single - PZU6.2B1,115 - 1090960-PZU6.2B1,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU6.2B1,115
1090960-PZU6.2B1,115
Diodes - Zener - Single - PZU6.2B1,115 1090960-PZU6.2B1,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090960-PZU6.2B1,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090960-PZU6.2B1,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
6.2V 310MW Zener Diode - 287-PZU6.2B1,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 310MW Zener Diode
287-PZU6.2B1,115
6.2V 310MW Zener Diode 287-PZU6.2B1,115
DIODE ZENER 6.2V 310MW SOD323F Product overview: PZU6.2B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU6.2B1,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 310MW SOD323F Product overview: PZU6.2B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU6.2B1,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4451 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4451
Zener Diodes Rohs Compliant Nexperia 29AK4451
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PZU6.2B1,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU6.2B1,115
Discrete Semiconductor Products - Diodes - Zener PZU6.2B1,115
DIODE ZENER 6.2V 310MW SOD323F

DIODE ZENER 6.2V 310MW SOD323F

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1727-3755-2-ND PZU6.2B1,115 1090960-PZU6.2B1,115 287-PZU6.2B1,115 29AK4451 PZU6.2B1,115
Product Name Single Zener Diodes Diodes - Zener - Single - PZU6.2B1,115 6.2V 310MW Zener Diode Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD323F SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B39J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1460564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details