Nexperia B.V. Zener voltage regulator diodes PZU51B2AX

Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU51B2AX - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU51B2AX
Zener voltage regulator diodes PZU51B2AX
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions

General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 320 mW
  • Tolerance series:
    • B: approximately ±5 %
    • B1, B2, B3: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]

Applications

  • General regulation functions
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Zener Diodes
Product Number PZU51B2AX
Product Name Zener voltage regulator diodes
Package SOD-323; SOD323 SOD323
Unlock Full Specs
to access all available technical data