General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 5.6V ±5% Surface Mount SOD-323F
DIODE ZENER 5.6V SOD323F
DIODE ZENER 5.6V SOD323F
Zener Diodes PZU5.6B/SOD2/REEL 13" Q1/T1 *S
DIODE ZENER 5.6V SOD323F
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU5.6BF | 1727-PZU5.6BFTR-ND | PZU5.6BF | PZU5.6BF | 29AK4441 |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Package | SOD-323; SOD323F SOD323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 310 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |