Nexperia B.V. Zener voltage regulator diodes PZU5.6BA,115

Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU5.6BA,115 - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU5.6BA,115
Zener voltage regulator diodes PZU5.6BA,115
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions

General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 320 mW
  • Tolerance series:
    • B: approximately ±5 %
    • B1, B2, B3: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]

Applications

  • General regulation functions
Supplier's Site Datasheet
 - PZU5.6BA,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 5%, 0.32W, Silicon, Unidirectional

Zener Diode, 5.6V V(Z), 5%, 0.32W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
5.6V 320MW Zener Diode
287-PZU5.6BA,115
5.6V 320MW Zener Diode 287-PZU5.6BA,115
DIODE ZENER 5.6V 320MW SOD323 Product overview: PZU5.6BA,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU5.6BA,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 320MW SOD323 Product overview: PZU5.6BA,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU5.6BA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324868-PZU5.6BA,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324868-PZU5.6BA,115
Discrete Semiconductor Products - Diodes - Zener - Single 1324868-PZU5.6BA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324868-PZU5.6BA,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 320 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1727-8226-6,93406278 4115,PZU5.6BA,115-ND ,1727-8226-2,1727-82 26-1 Base Product Number: PZU5.6 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324868-PZU5.6BA,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 320 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-8226-6,934062784115,PZU5.6BA,115-ND,1727-8226-2,1727-8226-1
Base Product Number: PZU5.6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 1727-8226-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8226-1-ND
Single Zener Diodes 1727-8226-1-ND
Zener Diode 5.6V 320mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 320mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-8226-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8226-6-ND
Single Zener Diodes 1727-8226-6-ND
Zener Diode 5.6V 320mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 320mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-8226-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8226-2-ND
Single Zener Diodes 1727-8226-2-ND
Zener Diode 5.6V 320mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 320mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4440 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4440
Zener Diodes Rohs Compliant Nexperia 29AK4440
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PZU5.6BA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU5.6BA,115
Discrete Semiconductor Products - Diodes - Zener PZU5.6BA,115
DIODE ZENER 5.6V 320MW SOD323

DIODE ZENER 5.6V 320MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number PZU5.6BA,115 PZU5.6BA,115 287-PZU5.6BA,115 1324868-PZU5.6BA,115 1727-8226-1-ND 29AK4440 PZU5.6BA,115
Product Name Zener voltage regulator diodes 5.6V 320MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323 SOD323 SOD323 Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
PD 320 milliwatts 490 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B36,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage regulator diodes - 1N4747A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage regulator double diodes - BZB784-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage regulator double diodes - BZB984-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers