Nexperia B.V. Zener voltage regulator diodes PZU5.6B2A,115

Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU5.6B2A,115 - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU5.6B2A,115
Zener voltage regulator diodes PZU5.6B2A,115
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions

General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 320 mW
  • Tolerance series:
    • B: approximately ±5 %
    • B1, B2, B3: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
5.6V 320MW Zener Diode
287-PZU5.6B2A,115
5.6V 320MW Zener Diode 287-PZU5.6B2A,115
DIODE ZENER 5.6V 320MW SOD323 Product overview: PZU5.6B2A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU5.6B2A,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 320MW SOD323 Product overview: PZU5.6B2A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU5.6B2A,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PZU5.6B2A,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.61V V(Z), 2%, 0.49W

Zener Diode, 5.61V V(Z), 2%, 0.49W

Supplier's Site Datasheet
Diodes - Zener - Single - PZU5.6B2A,115 - 1090956-PZU5.6B2A,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU5.6B2A,115
1090956-PZU5.6B2A,115
Diodes - Zener - Single - PZU5.6B2A,115 1090956-PZU5.6B2A,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090956-PZU5.6B2A,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090956-PZU5.6B2A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-PZU5.6B2A,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU5.6B2A,115CT-ND
Single Zener Diodes 1727-PZU5.6B2A,115CT-ND
Zener Diode 5.6V 320mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 320mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU5.6B2A,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU5.6B2A,115DKR-ND
Single Zener Diodes 1727-PZU5.6B2A,115DKR-ND
Zener Diode 5.6V 320mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 320mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU5.6B2A,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU5.6B2A,115TR-ND
Single Zener Diodes 1727-PZU5.6B2A,115TR-ND
Zener Diode 5.6V 320mW ±2% Surface Mount SOD-323

Zener Diode 5.6V 320mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU5.6B2A,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU5.6B2A,115
Discrete Semiconductor Products - Diodes - Zener PZU5.6B2A,115
DIODE ZENER 5.6V 320MW SOD323

DIODE ZENER 5.6V 320MW SOD323

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4446 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4446
Zener Diodes Rohs Compliant Nexperia 29AK4446
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number PZU5.6B2A,115 287-PZU5.6B2A,115 PZU5.6B2A,115 1090956-PZU5.6B2A,115 1727-PZU5.6B2A,115CT-ND PZU5.6B2A,115 29AK4446
Product Name Zener voltage regulator diodes 5.6V 320MW Zener Diode Diodes - Zener - Single - PZU5.6B2A,115 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD-323; SOD323 SOD323 Tape & Reel (TR) SOD323 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
PD 320 milliwatts 320 milliwatts 320 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data